TDK U.S.A. Corporation Fixed Inductors NLCV25T-1R0M-EFRD

Description
1µH Unshielded Wirewound Inductor 1A 168mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 1A 168mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV25T-1R0M-EFRD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-1R0M-EFRD-ND
Fixed Inductors NLCV25T-1R0M-EFRD-ND
1µH Unshielded Wirewound Inductor 1A 168mOhm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 1A 168mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV25T-1R0M-EFRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-1R0M-EFRD
Fixed Inductors NLCV25T-1R0M-EFRD
FIXED IND 1UH 1A 168 MOHM SMD

FIXED IND 1UH 1A 168 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLCV25T-1R0M-EFRD-ND NLCV25T-1R0M-EFRD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers