15µH Unshielded Wirewound Inductor 175mA 2.86Ohm Max 1008 (2520 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 806905-NLCV25T-150K-
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 15μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 21MHz
DC Resistance (DCR): 2.86Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 30 at 2.52MHz
Current Rating (Amps): 175mA
Inductance Frequency - Test: 2.52MHz
FIXED IND 15UH 175MA 2.86OHM SMD Product overview: NLCV25T-150K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 175MA, 2.86OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 175MA, 2.86OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-150K-PFD can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | NLCV25T-150K-PFD-ND | 806905-NLCV25T-150K-PFD | 71-NLCV25T-150K-PFD |
| Product Name | Fixed Inductors | Fixed Inductors - NLCV25T-150K-PFD | SMD 15UH 175MA 2.86OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |