TDK U.S.A. Corporation Fixed Inductors NLCV25T-150K-PF

Description
15µH Unshielded Wirewound Inductor 175mA 2.86Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 175mA 2.86Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1751-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1751-1-ND
Fixed Inductors 445-1751-1-ND
15µH Unshielded Wirewound Inductor 175mA 2.86Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 175mA 2.86Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1751-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1751-2-ND
Fixed Inductors 445-1751-2-ND
15µH Unshielded Wirewound Inductor 175mA 2.86Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 175mA 2.86Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 15UH 175MA 2.86OHM Inductor and Choke - 71-NLCV25T-150K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 175MA 2.86OHM Inductor and Choke
71-NLCV25T-150K-PF
SMD 15UH 175MA 2.86OHM Inductor and Choke 71-NLCV25T-150K-PF
FIXED IND 15UH 175MA 2.86OHM SMD Product overview: NLCV25T-150K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 175MA, 2.86OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 175MA, 2.86OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-150K-PF can be used for catalog matching and distributor lookup.

FIXED IND 15UH 175MA 2.86OHM SMD Product overview: NLCV25T-150K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 175MA, 2.86OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 175MA, 2.86OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-150K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1751-1-ND 71-NLCV25T-150K-PF
Product Name Fixed Inductors SMD 15UH 175MA 2.86OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details