TDK U.S.A. Corporation SMD 10UH 360MA 1.32OHM Inductor and Choke NLCV25T-100K-PFRD

Description
FIXED IND 10UH 360MA 1.32OHM SMD Product overview: NLCV25T-100K-PFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 360MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 360MA, 1.32OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-100K-PFRD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 360MA 1.32OHM SMD Product overview: NLCV25T-100K-PFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 360MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 360MA, 1.32OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-100K-PFRD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 360MA 1.32OHM Inductor and Choke - 71-NLCV25T-100K-PFRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 360MA 1.32OHM Inductor and Choke
71-NLCV25T-100K-PFRD
SMD 10UH 360MA 1.32OHM Inductor and Choke 71-NLCV25T-100K-PFRD
FIXED IND 10UH 360MA 1.32OHM SMD Product overview: NLCV25T-100K-PFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 360MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 360MA, 1.32OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-100K-PFRD can be used for catalog matching and distributor lookup.

FIXED IND 10UH 360MA 1.32OHM SMD Product overview: NLCV25T-100K-PFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 360MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 360MA, 1.32OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-100K-PFRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV25T-100K-PFRD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-100K-PFRD-ND
Fixed Inductors NLCV25T-100K-PFRD-ND
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLCV25T-100K-PFRD
929230-NLCV25T-100K-PFRD
Fixed Inductors - NLCV25T-100K-PFRD 929230-NLCV25T-100K-PFRD
Manufacturer: TDK Corporation Win Source Part Number: 929230-NLCV25T-100K- PFRD Series: NLCV-PFD Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Unshielded Wirewound Inductor 360 mA 1.32Ohm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 929230-NLCV25T-100K-PFRD
Series: NLCV-PFD
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Unshielded Wirewound Inductor 360 mA 1.32Ohm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV25T-100K-PFRD NLCV25T-100K-PFRD-ND 929230-NLCV25T-100K-PFRD
Product Name SMD 10UH 360MA 1.32OHM Inductor and Choke Fixed Inductors Fixed Inductors - NLCV25T-100K-PFRD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details