FIXED IND 10UH 360MA 1.32 OHM
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)
FIXED IND 10UH 360MA 1.32OHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-NLCV25T-100K-EFRDDKR-ND | NLCV25T-100K-EFRD |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |