10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)
FIXED IND 10UH 360MA 1.32OHM SMD Product overview: NLCV25T-100K-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 360MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 360MA, 1.32OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-100K-EFR can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, NLCV Series, 10 H, 10%, 1008 [2520 Metric], 30 MHz RoHS Compliant: Yes
FIXED IND 10UH 360MA 1.32OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17084-2-ND | 71-NLCV25T-100K-EFR | 53Y0809 | NLCV25T-100K-EFR |
| Product Name | Fixed Inductors | SMD 10UH 360MA 1.32OHM Inductor and Choke | Surface Mount High Frequency Inductor, Nlcv Series, 10 H, 10%, 1008 [2520 Metric], 30 Mhz Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |