FIXED IND 10UH 210MA 2.197OHM SM Product overview: NLCV25T-100K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 210MA, 2.197OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 210MA, 2.197OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-100K-EF can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 806766-NLCV25T-100K-
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 32MHz
DC Resistance (DCR): 2.197Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 30 at 2.52MHz
Current Rating (Amps): 210mA
Inductance Frequency - Test: 2.52MHz
10µH Unshielded Wirewound Inductor 210mA 2.197Ohm Max 1008 (2520 Metric)
10µH Unshielded Wirewound Inductor 210mA 2.197Ohm Max 1008 (2520 Metric)
10µH Unshielded Wirewound Inductor 210mA 2.197Ohm Max 1008 (2520 Metric)
Surface Mount High Frequency Inductor, NLCV Series, 10 H, 10%, 1008 [2520 Metric], 1.69 ohm RoHS Compliant: Yes
FIXED IND 10UH 210MA 2.197OHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLCV25T-100K-EF | 806766-NLCV25T-100K-EF | 445-17083-1-ND | 67X4530 | NLCV25T-100K-EF |
| Product Name | 10UH 210MA 2.197OHM Inductor and Choke | Fixed Inductors - NLCV25T-100K-EF | Fixed Inductors | Surface Mount High Frequency Inductor, Nlcv Series, 10 H, 10%, 1008 [2520 Metric], 1.69 Ohm Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 10 microH | 10 microH | 10 microH |