Manufacturer: TDK Corporation
Win Source Part Number: 1083148-NLC565050T-3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 130mA
Inductance: 390μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 2.9MHz
Frequency - Test: 796kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.8 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
FIXED IND 390UH 130MA 5.8OHM SMD Product overview: NLC565050T-391K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 130MA, 5.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 130MA, 5.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-391K-P
390µH Unshielded Wirewound Inductor 130mA 5.8Ohm Max 2220 (5650 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1083148-NLC565050T-391K-PF | 71-NLC565050T-391K-PF | 445-3550-2-ND |
| Product Name | Fixed Inductors - NLC565050T-391K-PF | SMD 390UH 130MA 5.8OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Inductance Range | 390 microH | 390 microH |