TDK U.S.A. Corporation SMD 27UH 440MA 520MOHM Inductor and Choke NLC565050T-270K-PF

Description
FIXED IND 27UH 440MA 520MOHM SMD Product overview: NLC565050T-270K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 440MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 440MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-270K-P F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27UH 440MA 520MOHM SMD Product overview: NLC565050T-270K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 440MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 440MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-270K-P F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27UH 440MA 520MOHM Inductor and Choke - 71-NLC565050T-270K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 440MA 520MOHM Inductor and Choke
71-NLC565050T-270K-PF
SMD 27UH 440MA 520MOHM Inductor and Choke 71-NLC565050T-270K-PF
FIXED IND 27UH 440MA 520MOHM SMD Product overview: NLC565050T-270K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 440MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 440MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-270K-P F can be used for catalog matching and distributor lookup.

FIXED IND 27UH 440MA 520MOHM SMD Product overview: NLC565050T-270K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 440MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 440MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-270K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3536-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3536-2-ND
Fixed Inductors 445-3536-2-ND
27µH Unshielded Wirewound Inductor 440mA 520mOhm Max 2220 (5650 Metric)

27µH Unshielded Wirewound Inductor 440mA 520mOhm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLC565050T-270K-PF 445-3536-2-ND
Product Name SMD 27UH 440MA 520MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 27 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers