TDK U.S.A. Corporation SMD 18UH 530MA 360MOHM Inductor and Choke NLC565050T-180K-PF

Description
FIXED IND 18UH 530MA 360MOHM SMD Product overview: NLC565050T-180K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 530MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 530MA, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-180K-P F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 530MA 360MOHM SMD Product overview: NLC565050T-180K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 530MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 530MA, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-180K-P F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 530MA 360MOHM Inductor and Choke - 71-NLC565050T-180K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 530MA 360MOHM Inductor and Choke
71-NLC565050T-180K-PF
SMD 18UH 530MA 360MOHM Inductor and Choke 71-NLC565050T-180K-PF
FIXED IND 18UH 530MA 360MOHM SMD Product overview: NLC565050T-180K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 530MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 530MA, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-180K-P F can be used for catalog matching and distributor lookup.

FIXED IND 18UH 530MA 360MOHM SMD Product overview: NLC565050T-180K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 530MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 530MA, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-180K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3534-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3534-2-ND
Fixed Inductors 445-3534-2-ND
18µH Unshielded Wirewound Inductor 530mA 360mOhm Max 2220 (5650 Metric)

18µH Unshielded Wirewound Inductor 530mA 360mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLC565050T-180K-PF
725718-NLC565050T-180K-PF
Fixed Inductors - NLC565050T-180K-PF 725718-NLC565050T-180K-PF
Manufacturer: TDK Corporation Win Source Part Number: 725718-NLC565050T-18 0K-PF Series: NLC Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 2220 (5650 Metric) Current Rating: 530mA Shielding: Unshielded Inductance: 18μH Mounting: SMD Tolerance: ±10% Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 14MHz Test Frequency: 2.52MHz Size: 0.220" L x 0.197" W (5.60mm x 5.00mm) Part Status: Obsolete(EOL) Family Name: NLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 360 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): ASPI-4D28-180N; ASPI-5D28-180N; ASPI-5D28-180N-T; ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 725718-NLC565050T-180K-PF
Series: NLC
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 2220 (5650 Metric)
Current Rating: 530mA
Shielding: Unshielded
Inductance: 18μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Test Frequency: 2.52MHz
Size: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Part Status: Obsolete(EOL)
Family Name: NLC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 360 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): ASPI-4D28-180N; ASPI-5D28-180N; ASPI-5D28-180N-T;
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLC565050T-180K-PF 445-3534-2-ND 725718-NLC565050T-180K-PF
Product Name SMD 18UH 530MA 360MOHM Inductor and Choke Fixed Inductors Fixed Inductors - NLC565050T-180K-PF
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 18 microH 18 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details