TDK U.S.A. Corporation Fixed Inductors NLC565050T-102K-PF

Description
1mH Unshielded Wirewound Inductor 85mA 15Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 85mA 15Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3555-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3555-2-ND
Fixed Inductors 445-3555-2-ND
1mH Unshielded Wirewound Inductor 85mA 15Ohm Max 2220 (5650 Metric)

1mH Unshielded Wirewound Inductor 85mA 15Ohm Max 2220 (5650 Metric)

Buy Now Datasheet
SMD 1MH 85MA 15 OHM Inductor and Choke - 71-NLC565050T-102K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 85MA 15 OHM Inductor and Choke
71-NLC565050T-102K-PF
SMD 1MH 85MA 15 OHM Inductor and Choke 71-NLC565050T-102K-PF
FIXED IND 1MH 85MA 15 OHM SMD Product overview: NLC565050T-102K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 85MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-102K-P F can be used for catalog matching and distributor lookup.

FIXED IND 1MH 85MA 15 OHM SMD Product overview: NLC565050T-102K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 85MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-102K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3555-2-ND 71-NLC565050T-102K-PF
Product Name Fixed Inductors SMD 1MH 85MA 15 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details