TDK Corporation Inductor and Choke NLC565050T-100K

Description
Product overview: NLC565050T-100K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-100K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: NLC565050T-100K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-100K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-NLC565050T-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-NLC565050T-100K
Inductor and Choke 71-NLC565050T-100K
Product overview: NLC565050T-100K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-100K can be used for catalog matching and distributor lookup.

Product overview: NLC565050T-100K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-100K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - NLC565050T-100K
715633-NLC565050T-100K
Fixed Inductors - NLC565050T-100K 715633-NLC565050T-100K
Manufacturer: TDK Corporation Win Source Part Number: 715633-NLC565050T-10 0K Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 715633-NLC565050T-100K
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLC565050T-100K 715633-NLC565050T-100K
Product Name Inductor and Choke Fixed Inductors - NLC565050T-100K
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-V3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.18uH 100MHz 0.24A Inductor and Choke - 71-0402HPH-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1800 microH
Inductance Tolerance 5 (+/- %)
View Details