TDK U.S.A. Corporation Fixed Inductors NLC453232T-4R7K

Description
4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1162-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1162-2-ND
Fixed Inductors 445-1162-2-ND
4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLC453232T-4R7K
1231665-NLC453232T-4R7K
Fixed Inductors - NLC453232T-4R7K 1231665-NLC453232T-4R7K
Manufacturer: TDK Corporation Win Source Part Number: 1231665-NLC453232T-4 R7K Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1231665-NLC453232T-4R7K
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
4.7UH 650MA 270MOHM Inductor and Choke - 71-NLC453232T-4R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 650MA 270MOHM Inductor and Choke
71-NLC453232T-4R7K
4.7UH 650MA 270MOHM Inductor and Choke 71-NLC453232T-4R7K
FIXED IND 4.7UH 650MA 270MOHM SM Product overview: NLC453232T-4R7K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-4R7K can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 650MA 270MOHM SM Product overview: NLC453232T-4R7K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-4R7K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1162-2-ND 1231665-NLC453232T-4R7K 71-NLC453232T-4R7K
Product Name Fixed Inductors Fixed Inductors - NLC453232T-4R7K 4.7UH 650MA 270MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers