TDK U.S.A. Corporation SMD 47UH 260MA 1.9 OHM Inductor and Choke NLC453232T-470K

Description
FIXED IND 47UH 260MA 1.9 OHM SMD Product overview: NLC453232T-470K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 260MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 260MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-470K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 260MA 1.9 OHM SMD Product overview: NLC453232T-470K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 260MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 260MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-470K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 260MA 1.9 OHM Inductor and Choke - 71-NLC453232T-470K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 260MA 1.9 OHM Inductor and Choke
71-NLC453232T-470K
SMD 47UH 260MA 1.9 OHM Inductor and Choke 71-NLC453232T-470K
FIXED IND 47UH 260MA 1.9 OHM SMD Product overview: NLC453232T-470K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 260MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 260MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-470K can be used for catalog matching and distributor lookup.

FIXED IND 47UH 260MA 1.9 OHM SMD Product overview: NLC453232T-470K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 260MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 260MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLC453232T-470K
1231664-NLC453232T-470K
Fixed Inductors - NLC453232T-470K 1231664-NLC453232T-470K
Manufacturer: TDK Corporation Win Source Part Number: 1231664-NLC453232T-4 70K Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1231664-NLC453232T-470K
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - 445-1168-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1168-2-ND
Fixed Inductors 445-1168-2-ND
47µH Unshielded Wirewound Inductor 260mA 1.9Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 260mA 1.9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLC453232T-470K 1231664-NLC453232T-470K 445-1168-2-ND
Product Name SMD 47UH 260MA 1.9 OHM Inductor and Choke Fixed Inductors - NLC453232T-470K Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Fixed Inductors - 1712-3627453226330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers