TDK Corporation Electrical Parts - NLC453232T-221K-PF NLC453232T-221K-PF

Description
Manufacturer: TDK Corporation Win Source Part Number: 1231655-NLC453232T-2 21K-PF Series: NLC Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1812 (4532 Metric) Current Rating: 120mA Shielding: Unshielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 5.5MHz Test Frequency: 796kHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: NLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 Ohm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): MILP1812-224K; M27/368-29; ZSA-4532U-221J; Introduction Date: July 26, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1231655-NLC453232T-2 21K-PF Series: NLC Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1812 (4532 Metric) Current Rating: 120mA Shielding: Unshielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 5.5MHz Test Frequency: 796kHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: NLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 Ohm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): MILP1812-224K; M27/368-29; ZSA-4532U-221J; Introduction Date: July 26, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NLC453232T-221K-PF - 1231655-NLC453232T-221K-PF - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NLC453232T-221K-PF
1231655-NLC453232T-221K-PF
Electrical Parts - NLC453232T-221K-PF 1231655-NLC453232T-221K-PF
Manufacturer: TDK Corporation Win Source Part Number: 1231655-NLC453232T-2 21K-PF Series: NLC Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1812 (4532 Metric) Current Rating: 120mA Shielding: Unshielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 5.5MHz Test Frequency: 796kHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: NLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 Ohm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): MILP1812-224K; M27/368-29; ZSA-4532U-221J; Introduction Date: July 26, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1231655-NLC453232T-221K-PF
Series: NLC
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1812 (4532 Metric)
Current Rating: 120mA
Shielding: Unshielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 5.5MHz
Test Frequency: 796kHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: NLC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9 Ohm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): MILP1812-224K; M27/368-29; ZSA-4532U-221J;
Introduction Date: July 26, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-1972-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1972-2-ND
Fixed Inductors 445-1972-2-ND
220µH Unshielded Wirewound Inductor 120mA 9Ohm Max 1812 (4532 Metric)

220µH Unshielded Wirewound Inductor 120mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Power Line, 220Uh, 1812; Inductance Tdk - 33P7818 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power Line, 220Uh, 1812; Inductance Tdk
33P7818
Inductor, Power Line, 220Uh, 1812; Inductance Tdk 33P7818
INDUCTOR, POWER LINE, 220UH, 1812; Inductance:220µH; Inductance Tolerance:± 10%; DC Resistance Max:9ohm; DC Current Rating:120mA; Q Factor:20; Self Resonant Frequency:5.5MHz; Q Test Frequency:796kHz; Inductor Case Style:SMD; No. of RoHS Compliant: Yes

INDUCTOR, POWER LINE, 220UH, 1812; Inductance:220µH; Inductance Tolerance:± 10%; DC Resistance Max:9ohm; DC Current Rating:120mA; Q Factor:20; Self Resonant Frequency:5.5MHz; Q Test Frequency:796kHz; Inductor Case Style:SMD; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLC453232T-221K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLC453232T-221K-PF
Fixed Inductors NLC453232T-221K-PF
FIXED IND 220UH 120MA 9 OHM SMD

FIXED IND 220UH 120MA 9 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1231655-NLC453232T-221K-PF 445-1972-2-ND 33P7818 NLC453232T-221K-PF
Product Name Electrical Parts - NLC453232T-221K-PF Fixed Inductors Inductor, Power Line, 220Uh, 1812; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-1N2XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details