TDK Corporation Fixed Inductors NLC453232T-220K-PF

Description
22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1960-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1960-2-ND
Fixed Inductors 445-1960-2-ND
22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 22UH 370MA 900MOHM Inductor and Choke - 71-NLC453232T-220K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 370MA 900MOHM Inductor and Choke
71-NLC453232T-220K-PF
SMD 22UH 370MA 900MOHM Inductor and Choke 71-NLC453232T-220K-PF
FIXED IND 22UH 370MA 900MOHM SMD Product overview: NLC453232T-220K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 370MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 370MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-220K-P F can be used for catalog matching and distributor lookup.

FIXED IND 22UH 370MA 900MOHM SMD Product overview: NLC453232T-220K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 370MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 370MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-220K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLC453232T-220K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLC453232T-220K-PF
Fixed Inductors NLC453232T-220K-PF
FIXED IND 22UH 370MA 900MOHM SMD

FIXED IND 22UH 370MA 900MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1960-2-ND 71-NLC453232T-220K-PF NLC453232T-220K-PF
Product Name Fixed Inductors SMD 22UH 370MA 900MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details