150µH Unshielded Wirewound Inductor 140mA 6.5Ohm Max 1812 (4532 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1231648-NLC453232T-1
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LQH43MN151J03L; ASPI-0315S-151M-T; NLC453232T-151K-PF; NLC453232T-151K;
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
FIXED IND 150UH 140MA 6.5OHM SMD Product overview: NLC453232T-151K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 140MA, 6.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 140MA, 6.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-151K can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1171-2-ND | 1231648-NLC453232T-151K | 71-NLC453232T-151K |
| Product Name | Fixed Inductors | Fixed Inductors - NLC453232T-151K | SMD 150UH 140MA 6.5OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |