TDK U.S.A. Corporation Fixed Inductors NLC453232T-101K-PF

Description
100µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1968-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1968-2-ND
Fixed Inductors 445-1968-2-ND
100µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 100UH 180MA 4 OHM Inductor and Choke - 71-NLC453232T-101K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 180MA 4 OHM Inductor and Choke
71-NLC453232T-101K-PF
SMD 100UH 180MA 4 OHM Inductor and Choke 71-NLC453232T-101K-PF
FIXED IND 100UH 180MA 4 OHM SMD Product overview: NLC453232T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 180MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 180MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-101K-P F can be used for catalog matching and distributor lookup.

FIXED IND 100UH 180MA 4 OHM SMD Product overview: NLC453232T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 180MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 180MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-101K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLC453232T-101K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLC453232T-101K-PF
Fixed Inductors NLC453232T-101K-PF
FIXED IND 100UH 180MA 4 OHM SMD

FIXED IND 100UH 180MA 4 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1968-2-ND 71-NLC453232T-101K-PF NLC453232T-101K-PF
Product Name Fixed Inductors SMD 100UH 180MA 4 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers