150µH Unshielded Inductor 85mA 6.1Ohm 1210 (3225 Metric)
FIXED IND 150UH 85MA 6.1 OHM SMD Product overview: NLC322522T-151K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 85MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 85MA, 6.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC322522T-151K can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1083138-NLC322522T-1
Packaging: Reel - TR
Current Rating: 85mA
Inductance: 150μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 8MHz
Frequency - Test: 796kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.1 Ohm
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1153-2-ND | 71-NLC322522T-151K | 1083138-NLC322522T-151K |
| Product Name | Fixed Inductors | SMD 150UH 85MA 6.1 OHM Inductor and Choke | Fixed Inductors - NLC322522T-151K |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| DCR | 6.1 ohms | 6.1 ohms |