TDK U.S.A. Corporation Fixed Inductors NL565050T-103J-PF

Description
10mH Unshielded Wirewound Inductor 25mA 150Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 25mA 150Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3666-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3666-2-ND
Fixed Inductors 445-3666-2-ND
10mH Unshielded Wirewound Inductor 25mA 150Ohm Max 2220 (5650 Metric)

10mH Unshielded Wirewound Inductor 25mA 150Ohm Max 2220 (5650 Metric)

Buy Now Datasheet
SMD 10MH 25MA 150 OHM Inductor and Choke - 71-NL565050T-103J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10MH 25MA 150 OHM Inductor and Choke
71-NL565050T-103J-PF
SMD 10MH 25MA 150 OHM Inductor and Choke 71-NL565050T-103J-PF
FIXED IND 10MH 25MA 150 OHM SMD Product overview: NL565050T-103J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 25MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 25MA, 150 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL565050T-103J-PF can be used for catalog matching and distributor lookup.

FIXED IND 10MH 25MA 150 OHM SMD Product overview: NL565050T-103J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 25MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 25MA, 150 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL565050T-103J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NL565050T-103J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NL565050T-103J-PF
Fixed Inductors NL565050T-103J-PF
FIXED IND 10MH 25MA 150 OHM SMD

FIXED IND 10MH 25MA 150 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3666-2-ND 71-NL565050T-103J-PF NL565050T-103J-PF
Product Name Fixed Inductors SMD 10MH 25MA 150 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details