TDK Corporation Fixed Inductors NL453232T-821J-PF

Description
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6444-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6444-2-ND
Fixed Inductors 445-6444-2-ND
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 820UH 30MA 35 OHM Inductor and Choke - 71-NL453232T-821J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 30MA 35 OHM Inductor and Choke
71-NL453232T-821J-PF
SMD 820UH 30MA 35 OHM Inductor and Choke 71-NL453232T-821J-PF
FIXED IND 820UH 30MA 35 OHM SMD Product overview: NL453232T-821J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 30MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 30MA, 35 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-821J-PF can be used for catalog matching and distributor lookup.

FIXED IND 820UH 30MA 35 OHM SMD Product overview: NL453232T-821J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 30MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 30MA, 35 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-821J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6444-2-ND 71-NL453232T-821J-PF
Product Name Fixed Inductors SMD 820UH 30MA 35 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details