Manufacturer: TDK Corporation
Win Source Part Number: 1231589-NL453232T-47
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
FIXED IND 470UH 62MA 26 OHM SMD Product overview: NL453232T-471J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 62MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 62MA, 26 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-471J can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1231589-NL453232T-471J | 71-NL453232T-471J | 445-1127-2-ND |
| Product Name | Fixed Inductors - NL453232T-471J | SMD 470UH 62MA 26 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | |
| Inductance Range | 470 microH | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |