TDK U.S.A. Corporation Fixed Inductors NL453232T-3R9J-PF

Description
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6433-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6433-2-ND
Fixed Inductors 445-6433-2-ND
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
3.9UH 330MA 900MOHM Inductor and Choke - 71-NL453232T-3R9J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9UH 330MA 900MOHM Inductor and Choke
71-NL453232T-3R9J-PF
3.9UH 330MA 900MOHM Inductor and Choke 71-NL453232T-3R9J-PF
FIXED IND 3.9UH 330MA 900MOHM SM Product overview: NL453232T-3R9J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 330MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 330MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-3R9J-PF can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 330MA 900MOHM SM Product overview: NL453232T-3R9J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 330MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 330MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-3R9J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NL453232T-3R9J-PF
1083105-NL453232T-3R9J-PF
Fixed Inductors - NL453232T-3R9J-PF 1083105-NL453232T-3R9J-PF
Manufacturer: TDK Corporation Win Source Part Number: 1083105-NL453232T-3R 9J-PF Packaging: Reel - TR Type: Wirewound Current Rating: 330mA Inductance: 3.9μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 40MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: TDK Corporation
Win Source Part Number: 1083105-NL453232T-3R9J-PF
Packaging: Reel - TR
Type: Wirewound
Current Rating: 330mA
Inductance: 3.9μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 900 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6433-2-ND 71-NL453232T-3R9J-PF 1083105-NL453232T-3R9J-PF
Product Name Fixed Inductors 3.9UH 330MA 900MOHM Inductor and Choke Fixed Inductors - NL453232T-3R9J-PF
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details