390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)
Signal line (wire-wound) chip inductor. Best suited for car audio, ECU and other in-car electronic devices
Inductance = 390 μH
Maximum DC Current = 80mA
Package/Case = 1812
Length = 4.5mm
Depth = 3.2mm
Height = 3.2mm
Dimensions = 4.5 x 3.2 x 3.2mm
Tolerance = ±5%
Maximum DC Resistance = 16Ohms
Maximum Self Resonant Frequency = 3MHz
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 445-6431-2-ND | 6042842 |
Product Name | Fixed Inductors | |
Technology | Wirewound | Wirewound |
Inductance Tolerance | 5 (+/- %) | -5 to 5 (+/- %) |
DCR | 16 ohms | 16 ohms |
Q Factor | 40 | |
SRF | 3 MHz | 3 MHz |