Signal line (wire-wound) chip inductor. Best suited for car audio, ECU and other in-car electronic devices
Inductance = 220 μH
Maximum DC Current = 100mA
Package/Case = 1812
Length = 4.5mm
Depth = 3.2mm
Height = 3.2mm
Dimensions = 4.5 x 3.2 x 3.2mm
Tolerance = ±5%
Maximum DC Resistance = 10Ohms
Maximum Self Resonant Frequency = 4MHz
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 6042763 | 445-6423-2-ND |
Product Name | Fixed Inductors | |
Technology | Wirewound | Wirewound |
Inductance Range | 220 microH | |
Inductance Tolerance | -5 to 5 (+/- %) | 5 (+/- %) |
DCR | 10 ohms | 10 ohms |
Rated DC Current | 100 milliamps |