TDK U.S.A. Corporation Fixed Inductors - NL453232T-1R2J-PF NL453232T-1R2J-PF

Description
Manufacturer: TDK Corporation Win Source Part Number: 1083100-NL453232T-1R 2J-PF Packaging: Reel - TR Type: Wirewound Current Rating: 430mA Inductance: 1.2μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 80MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1083100-NL453232T-1R 2J-PF Packaging: Reel - TR Type: Wirewound Current Rating: 430mA Inductance: 1.2μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 80MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NL453232T-1R2J-PF
1083100-NL453232T-1R2J-PF
Fixed Inductors - NL453232T-1R2J-PF 1083100-NL453232T-1R2J-PF
Manufacturer: TDK Corporation Win Source Part Number: 1083100-NL453232T-1R 2J-PF Packaging: Reel - TR Type: Wirewound Current Rating: 430mA Inductance: 1.2μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 80MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1083100-NL453232T-1R2J-PF
Packaging: Reel - TR
Type: Wirewound
Current Rating: 430mA
Inductance: 1.2μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.2UH 430MA 550MOHM Inductor and Choke - 71-NL453232T-1R2J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 430MA 550MOHM Inductor and Choke
71-NL453232T-1R2J-PF
1.2UH 430MA 550MOHM Inductor and Choke 71-NL453232T-1R2J-PF
FIXED IND 1.2UH 430MA 550MOHM SM Product overview: NL453232T-1R2J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 430MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 430MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-1R2J-PF can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 430MA 550MOHM SM Product overview: NL453232T-1R2J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 430MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 430MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-1R2J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6419-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6419-2-ND
Fixed Inductors 445-6419-2-ND
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1083100-NL453232T-1R2J-PF 71-NL453232T-1R2J-PF 445-6419-2-ND
Product Name Fixed Inductors - NL453232T-1R2J-PF 1.2UH 430MA 550MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data