FIXED IND 1MH 30MA 40 OHM SMD Product overview: NL453232T-102J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 30MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 30MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-102J-PF
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
30mA 1mH ±5% 1812 Power Inductors ROHS
FIXED IND 1MH 30MA 40 OHM SMD
SIGNAL LINE IND, 1MH,30MA,5%,2.5MHz; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:NL Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
SIGNAL LINE IND, 1MH,30MA,5%,2.5MHz; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:NL Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NL453232T-102J-PF | 445-6411-2-ND | NL453232T-102J-PF | NL453232T-102J-PF | 91R2421 |
| Product Name | SMD 1MH 30MA 40 OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Signal Line Ind, 1Mh,30Ma,5%,2.5Mhz; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Wirewound | Wirewound; Wirewound | ||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |