The NL322522T-6R8J-S is a surface-mount inductor from the NL series, designed for general applications including power conversion and RF circuits. It has a 3.2 mm × 2.5 mm × 2.2 mm footprint and is supplied in tape and reel packaging. The part has an inductance of 6.8 µH with a tolerance of ±5%, a self-resonant frequency of at least 30 MHz, a maximum DC resistance of 1.8 Ω, and a rated current of 180 mA. The operating temperature range is from -20°C to +85°C. The inductor is recommended for use with rosin-based flux and requires cleaning with chlorine-based solvents, avoiding acid or alkali agents.peak performance is characterized under test conditions using an impedance analyzer at 7.96 MHz.
Product overview: NL322522T-6R8J-S from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL322522T-6R8J-S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-NL322522T-6R8J-S |
| Product Name | Inductor and Choke |