TDK U.S.A. Corporation SMD 1UH 400MA 700 MOHM Inductor and Choke NL322522T-1R0J

Description
FIXED IND 1UH 400MA 700 MOHM SMD Product overview: NL322522T-1R0J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 400MA, 700 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 400MA, 700 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL322522T-1R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 400MA 700 MOHM SMD Product overview: NL322522T-1R0J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 400MA, 700 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 400MA, 700 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL322522T-1R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 400MA 700 MOHM Inductor and Choke - 71-NL322522T-1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 400MA 700 MOHM Inductor and Choke
71-NL322522T-1R0J
SMD 1UH 400MA 700 MOHM Inductor and Choke 71-NL322522T-1R0J
FIXED IND 1UH 400MA 700 MOHM SMD Product overview: NL322522T-1R0J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 400MA, 700 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 400MA, 700 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL322522T-1R0J can be used for catalog matching and distributor lookup.

FIXED IND 1UH 400MA 700 MOHM SMD Product overview: NL322522T-1R0J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 400MA, 700 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 400MA, 700 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL322522T-1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1109-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1109-2-ND
Fixed Inductors 445-1109-2-ND
1µH Unshielded Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NL322522T-1R0J 445-1109-2-ND
Product Name SMD 1UH 400MA 700 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details