Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151051-NL252018T-01
Current Rating: 500 mA
Inductance: 12 nH
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Inductance Tolerance: 5 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1151051-NL252018T-012J |
| Product Name | Custom Parts - Custom Parts (N - R) - NL252018T-012J |