TDK Corporation Ferrite Beads and Chips - MZA3216Y241B MZA3216Y241B

Description
Manufacturer: TDK Corporation Win Source Part Number: 1081486-MZA3216Y241B Packaging: Reel - TR Current Rating (Max): 200mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 4 Impedance @ Frequency: 240 Ohm @ 100MHz DC Resistance (DCR) (Max): 300 mOhm Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1081486-MZA3216Y241B Packaging: Reel - TR Current Rating (Max): 200mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 4 Impedance @ Frequency: 240 Ohm @ 100MHz DC Resistance (DCR) (Max): 300 mOhm Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MZA3216Y241B - MZA3216Y241B - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MZA3216Y241B
MZA3216Y241B
Ferrite Beads and Chips - MZA3216Y241B MZA3216Y241B
Manufacturer: TDK Corporation Win Source Part Number: 1081486-MZA3216Y241B Packaging: Reel - TR Current Rating (Max): 200mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 4 Impedance @ Frequency: 240 Ohm @ 100MHz DC Resistance (DCR) (Max): 300 mOhm Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1081486-MZA3216Y241B
Packaging: Reel - TR
Current Rating (Max): 200mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 4
Impedance @ Frequency: 240 Ohm @ 100MHz
DC Resistance (DCR) (Max): 300 mOhm
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MZA3216Y241B
Product Name Ferrite Beads and Chips - MZA3216Y241B
Unlock Full Specs
to access all available technical data

Similar Products

Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details