TDK Corporation Ferrite Beads and Chips - MZA2010F560C MZA2010F560C

Description
Manufacturer: TDK Corporation Win Source Part Number: 1081485-MZA2010F560C Packaging: Reel - TR Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 4 Impedance @ Frequency: 56 Ohm @ 100MHz DC Resistance (DCR) (Max): 800 mOhm Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1081485-MZA2010F560C Packaging: Reel - TR Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 4 Impedance @ Frequency: 56 Ohm @ 100MHz DC Resistance (DCR) (Max): 800 mOhm Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MZA2010F560C - MZA2010F560C - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MZA2010F560C
MZA2010F560C
Ferrite Beads and Chips - MZA2010F560C MZA2010F560C
Manufacturer: TDK Corporation Win Source Part Number: 1081485-MZA2010F560C Packaging: Reel - TR Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 4 Impedance @ Frequency: 56 Ohm @ 100MHz DC Resistance (DCR) (Max): 800 mOhm Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1081485-MZA2010F560C
Packaging: Reel - TR
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 4
Impedance @ Frequency: 56 Ohm @ 100MHz
DC Resistance (DCR) (Max): 800 mOhm
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MZA2010F560C
Product Name Ferrite Beads and Chips - MZA2010F560C
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Cutting Blades -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors; Wear resistant parts or tooling; Medical
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details