TDK-Lambda Americas Inc., High Power Division Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda MXB-1230-33

Description
EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda - 64K2269 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda
64K2269
Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda 64K2269
EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64K2269
Product Name Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2002-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers