TDK-Lambda Americas Inc., High Power Division Rfi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda MXB-1210-33

Description
RFI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda - 83F2591 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda
83F2591
Rfi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda 83F2591
RFI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 83F2591
Product Name Rfi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5377 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details