TDK-Lambda Americas Inc., High Power Division Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda MXB-1206-33

Description
EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda - 04M4576 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda
04M4576
Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda 04M4576
EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MXB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 04M4576
Product Name Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2016LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-7161-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details