The MTW60-51515 is a 60W, low-profile, triple-output AC-DC power supply with output voltages of 5V, 15V, and -15V, designed for factory automation and test & measurement applications. It accepts an input range of 85-265VAC and has a height of 26mm, with dimensions of 83 × 26 × 185mm. Output 1 is isolated from outputs 2 and 3, allowing the latter to be connected in series. The unit features automatic recovery overcurrent protection, Zener clamp overvoltage protection on outputs 1 and 2, 76% typical efficiency, and operates from -10°C to +60°C with linear derating above 50°C. It supports convection cooling, meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 3 Output 5V 15V -15V 5A, 2A, 500mA 85 ~ 265 VAC Input
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | MTW60-51515-V | 285-MTW60-51515-V-ND | 66W2453 |
| Product Name | AC-DC Power Supplies | AC DC Converters | 5V, 15, -15V Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | Triple output Ultra thin, low profile CH 1 is isolated from CH 2 & 3 | Power Factor Correction | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 70 C (14 to 158 F) |