TDK-Lambda Americas Inc. AC-DC Power Supplies MTW60-51212-V

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTW60-51212 is a 60W low-profile triple-output AC-DC power supply with an isolated primary output and two secondary outputs. It features a 5V/5.0A output, a 12V/2.5A output, and a -12V/0.5A output, with peak current capabilities up to 7.0A, 3.5A, and 0.7A respectively. The unit accepts an input voltage range of 85-265VAC and operates from -10°C to +60°C with linear derating above 50°C. It has a height of 26mm, measures 83 x 26 x 185mm, and weighs 330g. Cooling is by convection. It includes overcurrent and overvoltage protection with zener clamp on all outputs. Efficiency is typically 76%, and it meets IEC/UL/CSA/EN62368-1, 60950-1, and CE Mark safety standards with conducted EMI compliance to FCC Class B and EN55011-B. It includes a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The MTW60-51212 is a 60W low-profile triple-output AC-DC power supply with an isolated primary output and two secondary outputs. It features a 5V/5.0A output, a 12V/2.5A output, and a -12V/0.5A output, with peak current capabilities up to 7.0A, 3.5A, and 0.7A respectively. The unit accepts an input voltage range of 85-265VAC and operates from -10°C to +60°C with linear derating above 50°C. It has a height of 26mm, measures 83 x 26 x 185mm, and weighs 330g. Cooling is by convection. It includes overcurrent and overvoltage protection with zener clamp on all outputs. Efficiency is typically 76%, and it meets IEC/UL/CSA/EN62368-1, 60950-1, and CE Mark safety standards with conducted EMI compliance to FCC Class B and EN55011-B. It includes a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - MTW60-51212-V - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
MTW60-51212-V
AC-DC Power Supplies MTW60-51212-V
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-MTW60-51212-V-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-MTW60-51212-V-ND
AC DC Converters 285-MTW60-51212-V-ND
Open Frame AC DC Converters 3 Output 5V 12V -12V 5A, 2.5A, 500mA 85 ~ 265 VAC Input

Open Frame AC DC Converters 3 Output 5V 12V -12V 5A, 2.5A, 500mA 85 ~ 265 VAC Input

Buy Now Datasheet
5V, 12, -12V Tdk-Lambda - 66W2452 - Newark, An Avnet Company
Chicago, IL, United States
5V, 12, -12V Tdk-Lambda
66W2452
5V, 12, -12V Tdk-Lambda 66W2452
5V, 12, -12V

5V, 12, -12V

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTW60-51212-V 285-MTW60-51212-V-ND 66W2452
Product Name AC-DC Power Supplies AC DC Converters 5V, 12, -12V Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features Triple output Ultra thin, low profile CH 1 is isolated from CH 2 & 3 Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CPFE1000FI-12/CH - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Features Open frame, U-channel, or Cover Baseplate cooled Conformal coating option
View Details
3 suppliers
High Voltage Power Supplies - 402L-2KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-30KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-10KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details