The MTW30-51515 is a 30 W, low-profile, triple-output AC-DC power supply with an isolated 5 V output and dual outputs of +15 V and -15 V, designed for factory automation and test & measurement applications. It operates from 85 to 265 VAC input and has a height of 26 mm with dimensions of 65 x 26 x 140 mm. The unit supports automatic recovery overcurrent protection, a hold-up time of 20 ms at 100 VAC, and operates from -10°C to +60°C with linear derating above 50°C. Efficiency is rated at 76%, and it complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 3 Output 5V 15V -15V 3A, 800mA, 300mA 85 ~ 265 VAC Input
5V, 15, -15V ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | MTW30-51515-V | 285-MTW30-51515-V-ND | 66W2451 |
| Product Name | AC-DC Power Supplies | AC DC Converters | 5V, 15, -15V Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | Triple output Ultra thin, low profile CH 1 is isolated from CH 2 & 3 | Power Factor Correction | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 70 C (14 to 158 F) |