The MTW30-51212 is a 30 W low-profile triple output AC-DC power supply with one isolated output and two non-isolated outputs, designed for factory automation and portable equipment. It has a height of 26 mm and dimensions of 65 x 26 x 140 mm, mounted via convection cooling. Input operates from 85 to 265 VAC at 47 to 440 Hz, with an efficiency of 76%. Output voltages are 5 V, 12 V, and -12 V, with peak currents of 4.5 A, 2.0 A, and 0.45 A respectively, and output ripple limited to 150 mV. Overcurrent protection uses hiccup-mode automatic recovery. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
With a two converter topology, the MTW 15, 30 and 60W triple output power supplies do not have the minimum loading requirement found on many low power multiple output products. The main output is also isolated from the other two outputs, allowing series operation for higher voltages. Measuring just 26mm high, these slim-line products are suitable for low profile applications where height is restricted.
Features
Applications for this product
5V, 12, -12V ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | MTW30-51212 | MTW30-51212 | 51M3026 |
| Product Name | AC-DC Power Supplies | 15W - 60W Low Profile Triple Output Power Supplies | 5V, 12, -12V Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Board Mount; Open Frame | |
| Features | Triple output Ultra thin, low profile CH 1 is isolated from CH 2 & 3 | ||
| Operating Temperature | -10 to 60 C (14 to 140 F) | 60 to 70 C (140 to 158 F) |