The MTW15-51212 is a 15W low-profile, triple-output AC-DC power supply designed for factory automation and test & measurement applications. It features a 5V output with 2A current capability, and dual ±12V outputs, with output 1 isolated from outputs 2 and 3. The unit measures 50 × 26 × 127 mm, weighs 150 g, and operates from 85-265VAC input with 71% typical efficiency. It includes automatic recovery overcurrent protection, a 3-year warranty, and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
5V, 12, -12V ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | MTW15-51212-V | 66W2448 |
| Product Name | AC-DC Power Supplies | 5V, 12, -12V Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Triple output Ultra thin, low profile CH 1 is isolated from CH 2 & 3 | |
| Operating Temperature | -10 to 60 C (14 to 140 F) |