TDK-Lambda Americas Inc., High Power Division AC DC Converters - MS1224 MS1224

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 045015-MS1224 Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, DC Input Capable, Remote On/Off, Universal Input Approvals: CSA, UR Applications: ITE (Commercial) Voltage - Isolation: 2kV Voltage - Output 1: 24V Efficiency: 70% Categories: Power Supplies - External/Internal (Off-Board) Status: Obsolete Temperature Range - Operating: -10°C ~ 71°C (With Derating) Current - Output (Maximum): 7.5A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 85 ~ 132 VAC Power (W): 180W Parts Dimension: 7.87" L x 3.81" W x 3.26" H (200.0mm x 97.0mm x 83.0mm)
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 045015-MS1224 Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, DC Input Capable, Remote On/Off, Universal Input Approvals: CSA, UR Applications: ITE (Commercial) Voltage - Isolation: 2kV Voltage - Output 1: 24V Efficiency: 70% Categories: Power Supplies - External/Internal (Off-Board) Status: Obsolete Temperature Range - Operating: -10°C ~ 71°C (With Derating) Current - Output (Maximum): 7.5A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 85 ~ 132 VAC Power (W): 180W Parts Dimension: 7.87" L x 3.81" W x 3.26" H (200.0mm x 97.0mm x 83.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MS1224 - 045015-MS1224 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - MS1224
045015-MS1224
AC DC Converters - MS1224 045015-MS1224
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 045015-MS1224 Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, DC Input Capable, Remote On/Off, Universal Input Approvals: CSA, UR Applications: ITE (Commercial) Voltage - Isolation: 2kV Voltage - Output 1: 24V Efficiency: 70% Categories: Power Supplies - External/Internal (Off-Board) Status: Obsolete Temperature Range - Operating: -10°C ~ 71°C (With Derating) Current - Output (Maximum): 7.5A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 85 ~ 132 VAC Power (W): 180W Parts Dimension: 7.87" L x 3.81" W x 3.26" H (200.0mm x 97.0mm x 83.0mm)

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 045015-MS1224
Type: Enclosed
Mounting Style: Chassis Mount
Features: Adjustable Output, DC Input Capable, Remote On/Off, Universal Input
Approvals: CSA, UR
Applications: ITE (Commercial)
Voltage - Isolation: 2kV
Voltage - Output 1: 24V
Efficiency: 70%
Categories: Power Supplies - External/Internal (Off-Board)
Status: Obsolete
Temperature Range - Operating: -10°C ~ 71°C (With Derating)
Current - Output (Maximum): 7.5A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 85 ~ 132 VAC
Power (W): 180W
Parts Dimension: 7.87" L x 3.81" W x 3.26" H (200.0mm x 97.0mm x 83.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 045015-MS1224
Product Name AC DC Converters - MS1224
Input Voltage 85 to 132 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280G-1 - ICE2QR2280G-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details