TDK U.S.A. Corporation Ferrite Beads and Chips MPZ2520SPH070ATD25

Description
FERRITE BEAD 7 OHM 1008 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 7 OHM 1008 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ2520SPH070ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2520SPH070ATD25CT-ND
Ferrite Beads and Chips 445-MPZ2520SPH070ATD25CT-ND
FERRITE BEAD 7 OHM 1008 1LN

FERRITE BEAD 7 OHM 1008 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2520SPH070ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2520SPH070ATD25DKR-ND
Ferrite Beads and Chips 445-MPZ2520SPH070ATD25DKR-ND
FERRITE BEAD 7 OHM 1008 1LN

FERRITE BEAD 7 OHM 1008 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2520SPH070ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2520SPH070ATD25TR-ND
Ferrite Beads and Chips 445-MPZ2520SPH070ATD25TR-ND
FERRITE BEAD 7 OHM 1008 1LN

FERRITE BEAD 7 OHM 1008 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-MPZ2520SPH070ATD25CT-ND
Product Name Ferrite Beads and Chips
DCR 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A129537TR-ND - DigiKey
Specs
DCR 0.8000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - 0603LS-102XGLB - 989175-0603LS-102XGLB - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.8100 ohms
View Details
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers