TDK Corporation Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk MPZ2012S331AT

Description
FERRITE BEAD, 330R, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 330R, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk - 03AJ2319 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk
03AJ2319
Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk 03AJ2319
FERRITE BEAD, 330R, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 330R, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 03AJ2319
Product Name Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads and Chips - A102078CT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers