TDK Corporation Ferrite Beads and Chips - MPZ2012S300ATD25 MPZ2012S300ATD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 844034-MPZ2012S300AT D25 Series: MPZ Operating Temperature Range: -55°C ~ 125°C Features: 30 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172906-2, 445-172906-6, 445-172906-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 844034-MPZ2012S300AT D25 Series: MPZ Operating Temperature Range: -55°C ~ 125°C Features: 30 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172906-2, 445-172906-6, 445-172906-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ2012S300ATD25 - MPZ2012S300ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ2012S300ATD25
MPZ2012S300ATD25
Ferrite Beads and Chips - MPZ2012S300ATD25 MPZ2012S300ATD25
Manufacturer: TDK Corporation Win Source Part Number: 844034-MPZ2012S300AT D25 Series: MPZ Operating Temperature Range: -55°C ~ 125°C Features: 30 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172906-2, 445-172906-6, 445-172906-1

Manufacturer: TDK Corporation
Win Source Part Number: 844034-MPZ2012S300ATD25
Series: MPZ
Operating Temperature Range: -55°C ~ 125°C
Features: 30 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172906-2, 445-172906-6, 445-172906-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ2012S300ATD25
Product Name Ferrite Beads and Chips - MPZ2012S300ATD25
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details