TDK-Lambda Americas Inc., High Power Division 30Ohm 10Ohm 100MHz Inductor and Choke MPZ2012S300AT

Description
Ferrite Beads Multi-Layer Power 30Ohm 10Ohm 100MHz 6A 0.01Ohm DCR 0805 T/R Product overview: MPZ2012S300AT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Ohm, 10Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30Ohm, 10Ohm, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S300AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer Power 30Ohm 10Ohm 100MHz 6A 0.01Ohm DCR 0805 T/R Product overview: MPZ2012S300AT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Ohm, 10Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30Ohm, 10Ohm, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S300AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30Ohm 10Ohm 100MHz Inductor and Choke - 841-MPZ2012S300AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30Ohm 10Ohm 100MHz Inductor and Choke
841-MPZ2012S300AT
30Ohm 10Ohm 100MHz Inductor and Choke 841-MPZ2012S300AT
Ferrite Beads Multi-Layer Power 30Ohm 10Ohm 100MHz 6A 0.01Ohm DCR 0805 T/R Product overview: MPZ2012S300AT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Ohm, 10Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30Ohm, 10Ohm, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S300AT can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer Power 30Ohm 10Ohm 100MHz 6A 0.01Ohm DCR 0805 T/R Product overview: MPZ2012S300AT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Ohm, 10Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30Ohm, 10Ohm, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S300AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Ferrite Beads - MPZ2012S300AT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Ferrite Beads
MPZ2012S300AT
Integrated Circuits (ICs) - Ferrite Beads MPZ2012S300AT
Integrated Circuits (ICs) - Ferrite Beads

Integrated Circuits (ICs) - Ferrite Beads

Supplier's Site
Ferrite Bead, 30R, 6A, 0805; Ferrite Case Style Tdk - 03AJ2318 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30R, 6A, 0805; Ferrite Case Style Tdk
03AJ2318
Ferrite Bead, 30R, 6A, 0805; Ferrite Case Style Tdk 03AJ2318
FERRITE BEAD, 30R, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:6A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 30R, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:6A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-MPZ2012S300AT MPZ2012S300AT 03AJ2318
Product Name 30Ohm 10Ohm 100MHz Inductor and Choke Integrated Circuits (ICs) - Ferrite Beads Ferrite Bead, 30R, 6A, 0805; Ferrite Case Style Tdk
Mounting Option Surface Mount
Technology Multi-Layer Power
Impedance 30 ohms 30 ohms
Packing Method Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details