Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978930-MPZ2012S300AT
Termination: SMD/SMT
Tolerance: 25 %
Impedance: 30 Ω
Core Material: Ferrite
Height: 850 µm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 10 mΩ
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Max DC Current: 6 A
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978930-MPZ2012S300AT |
| Product Name | OEM Parts - OEM Parts (M - N) - MPZ2012S300AT |