Manufacturer: TDK Corporation
Win Source Part Number: 885886-MPZ2012S102AT
Series: MPZ
Operating Temperature Range: -55°C ~ 125°C
Features: 1 kOhms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 150mOhm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172904-6, 445-172904-2, 445-172904-1
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | MPZ2012S102ATD25 |
| Product Name | Ferrite Beads and Chips - MPZ2012S102ATD25 |