FERRITE BEAD 1K OHM 0805 1LN Product overview: MPZ2012S102AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S102AT000
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 150mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 150mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 150mOhm
150mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS
FERRITE BEAD, 0.15OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes
FERRITE BEAD, 0.15OHM, 1.5A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
FERRITE BEAD, 0.15OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
FERRITE BEAD, 0.15OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MPZ2012S102AT000 | 445-MPZ2012S102AT000DKR-ND | MPZ2012S102AT000 | 88T9831 | 45AC5562 |
| Product Name | Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.15Ohm, 1.5A, 0805; Ferrite Case Style Tdk | Ferrite Bead, 0.15Ohm, 1.5A, 0805; Ferrite Case Style Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer Power | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 1000 ohms | 1000 ohms | 1000 ohms |