TDK Corporation Ferrite Beads and Chips - MPZ2012S102AT000 MPZ2012S102AT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1079606-MPZ2012S102A T000 Packaging: Reel - TR Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 150 mOhm Family Name: MPZ Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): NCB-H0805A102TR150F; MPZ2012S102ATD25; MPZ2012S102JTD25; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1079606-MPZ2012S102A T000 Packaging: Reel - TR Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 150 mOhm Family Name: MPZ Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): NCB-H0805A102TR150F; MPZ2012S102ATD25; MPZ2012S102JTD25; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ2012S102AT000 - MPZ2012S102AT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ2012S102AT000
MPZ2012S102AT000
Ferrite Beads and Chips - MPZ2012S102AT000 MPZ2012S102AT000
Manufacturer: TDK Corporation Win Source Part Number: 1079606-MPZ2012S102A T000 Packaging: Reel - TR Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 150 mOhm Family Name: MPZ Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): NCB-H0805A102TR150F; MPZ2012S102ATD25; MPZ2012S102JTD25; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1079606-MPZ2012S102AT000
Packaging: Reel - TR
Current Rating (Max): 1.5A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhm @ 100MHz
DC Resistance (DCR) (Max): 150 mOhm
Family Name: MPZ
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): NCB-H0805A102TR150F; MPZ2012S102ATD25; MPZ2012S102JTD25;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ2012S102AT000
Product Name Ferrite Beads and Chips - MPZ2012S102AT000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details