TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips - MPZ2012S101ATD25 MPZ2012S101ATD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 885885-MPZ2012S101AT D25 Series: MPZ Operating Temperature Range: -55°C ~ 125°C Features: 100 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172903-6, 445-172903-1, 445-172903-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885885-MPZ2012S101AT D25 Series: MPZ Operating Temperature Range: -55°C ~ 125°C Features: 100 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172903-6, 445-172903-1, 445-172903-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ2012S101ATD25 - MPZ2012S101ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ2012S101ATD25
MPZ2012S101ATD25
Ferrite Beads and Chips - MPZ2012S101ATD25 MPZ2012S101ATD25
Manufacturer: TDK Corporation Win Source Part Number: 885885-MPZ2012S101AT D25 Series: MPZ Operating Temperature Range: -55°C ~ 125°C Features: 100 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172903-6, 445-172903-1, 445-172903-2

Manufacturer: TDK Corporation
Win Source Part Number: 885885-MPZ2012S101ATD25
Series: MPZ
Operating Temperature Range: -55°C ~ 125°C
Features: 100 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172903-6, 445-172903-1, 445-172903-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ2012S101ATD25
Product Name Ferrite Beads and Chips - MPZ2012S101ATD25
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Pyrolytic Boron Nitride (PBN) Crucibles For MBE Chamber -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications molten metal applications, high-vacuum environments
Performance Features Excellent thermal conductivity, High insulation resistance, Resistance to high temperatures, Ultra-high purity
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details